Floating switch for offline AC linear direct drive of LEDs with Low Ripple current 8-SO PowerPAD -40 to 150 Product overview: TPS92411DDA from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92411DDA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 1273722-TPS92411DDA
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: TPS92411
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Voltage Supply MAX: 100V
Voltage Supply MIN: 7.5V
Alternative Parts (Cross-Reference): HV9925SG; ILD6070; AT9933LG-G;
Introduction Date: October 25, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
LED Driver, 4-Segment, PDSO8
IC LED DRIVER OFFL SWITCHER 8SO
IC LED DRIVER OFFL 8SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92411DDA | 296-37469-5-ND | 1273722-TPS92411DDA | TPS92411DDA | TPS92411DDA | TPS92411DDA |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS92411DDA | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Output Voltage | 94 volts |