Texas Instruments Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-Bit Ultra-Low-Power MCU, 16KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 16KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI, LCD driver 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 16KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI, LCD driver 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85 | |
| 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 68-PLCC -40 to 85 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 68-PLCC -40 to 125 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC -40 to 125 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 44-PLCC -40 to 85 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 44-PLCC -40 to 125 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 68-PLCC -40 to 125 | |
| 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and No Brownout 44-PLCC -40 to 85 | |
| 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85 | |
| CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 | |
| CC430F614x, CC430F514x, CC430F512x SoC With RF Core 64-VQFN -40 to 85 | |
| CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces | |
| Fixed Point Digital Signal Processor, Military 132-CFP -55 to 125 | |
| Graphics System Processor 132-CFP -55 to 125 | |
| Graphics System Processor 145-CPGA -55 to 125 | |
| Military Digital Signal Processor 172-CFP | |
| Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 144-NFBGA -40 to 85 | |
| Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 224-NFBGA -40 to 85 | |
| Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 128-LQFP | |
| Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP | |
| Reprogrammable Connectivity Processor with USB and CAN Interfaces 128-LQFP | |
| Reprogrammable Connectivity Processor with USB and CAN Interfaces 144-LQFP |
| Next >> |