16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics 24-HTSSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-HTSSOP
16-Ch Constant Current LED Driver, 50mA, 33MHz, HTSSOP Product overview: TLC5929PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 33MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50mA, 33MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5929PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108409-TLC5929PWPR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC LED DRVR LINEAR 50MA 24HTSSOP
LED Lighting Drivers 16Ch Const Current LED Driver
IC LED DRIVER LIN 50MA 24HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5929PWPR | 296-TLC5929PWPRCT-ND | 137-TLC5929PWPR | 1108409-TLC5929PWPR | TLC5929PWPR | TLC5929PWPR | TLC5929PWPR |
| Product Name | TLC5929 16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics | LED Drivers | 50mA 33MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5929PWPR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | SSOP,HTSSOP,VQFN | 24-HTSSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |