Texas Instruments TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928RGER

Description
16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85
Request a Quote Datasheet
Description
16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection - TLC5928RGER - Texas Instruments
Dallas, TX, United States
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection
TLC5928RGER
TLC5928 16 Channel Constant Current LED Driver with LED Open Detection TLC5928RGER
16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85

16 Channel Constant Current LED Driver with LED Open Detection 24-VQFN -40 to 85

Buy Now Datasheet
LED Drivers - 296-48172-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48172-2-ND
LED Drivers 296-48172-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

Buy Now Datasheet
LED Drivers - 296-48172-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48172-6-ND
LED Drivers 296-48172-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

Buy Now Datasheet
LED Drivers - 296-48172-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48172-1-ND
LED Drivers 296-48172-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
35MHz 17V 5.5V VQFN LED Driver IC
137-TLC5928RGER
35MHz 17V 5.5V VQFN LED Driver IC 137-TLC5928RGER
16-Ch Constant Current LED Driver, 35MHz, 17V Out, 3-5.5V In, VQFN Product overview: TLC5928RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, 5.5V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928RGER can be used for catalog matching and distributor lookup.

16-Ch Constant Current LED Driver, 35MHz, 17V Out, 3-5.5V In, VQFN Product overview: TLC5928RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 17V, 5.5V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MHz, 17V, 5.5V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5928RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLC5928RGER - 1269141-TLC5928RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5928RGER
1269141-TLC5928RGER
PMIC - PMIC - LED Drivers - TLC5928RGER 1269141-TLC5928RGER
Manufacturer: Texas Instruments Win Source Part Number: 1269141-TLC5928RGER Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Mounting: SMD Voltage - Output: 17V Frequency: 35MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: TLC5928 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 35mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX6978APE; MAX6968AAE+T; MAX6977AAE-T; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269141-TLC5928RGER
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 17V
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5928
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 35mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6978APE; MAX6968AAE+T; MAX6977AAE-T;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5928RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5928RGER
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5928RGER
IC LED DRIVER LINEAR 35MA 24VQFN

IC LED DRIVER LINEAR 35MA 24VQFN

Supplier's Site
PMIC - LED Drivers - TLC5928RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5928RGER
PMIC - LED Drivers TLC5928RGER
IC LED DRIVER LINEAR 35MA 24VQFN

IC LED DRIVER LINEAR 35MA 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5928RGER 296-48172-2-ND 137-TLC5928RGER 1269141-TLC5928RGER TLC5928RGER TLC5928RGER
Product Name TLC5928 16 Channel Constant Current LED Driver with LED Open Detection LED Drivers 35MHz 17V 5.5V VQFN LED Driver IC PMIC - PMIC - LED Drivers - TLC5928RGER Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,SSOP,TSSOP,VQFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3423MH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Input Voltage 4.5 to 75 volts
Number of Channels 1 #
Package Type Bulk
View Details
2 suppliers
PMIC - LED Drivers - LM27953TLX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
2 suppliers
SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3410XSDX - 1198799-LM3410XSDX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers