8-Bit LED Driver with I2C Interface 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 213291-TPIC2810DRG4
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
8-Bit LED Driver, I2C, 2MHz, 100mA, 40V, SOIC Product overview: TPIC2810DRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2MHz, 100mA, 40V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 2MHz, 100mA, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPIC2810DRG4 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC
LED Driver, 8-Segment, PDSO16
IC LED DRIVER LIN 100MA 16SOIC
IC LED DRVR LINEAR 100MA 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPIC2810DRG4 | 213291-TPIC2810DRG4 | 137-TPIC2810DRG4 | TPIC2810DRG4-ND | TPIC2810DRG4 | TPIC2810DRG4 | TPIC2810DRG4 |
| Product Name | TPIC2810 8-Bit LED Driver with I2C Interface | PMIC - PMIC - LED Drivers - TPIC2810DRG4 | 8-bit 2MHz 100mA 40V LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Current | 6.20E-4 amps | ||||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| Package Type | SOIC | 16-SOIC |