2x 27V 700mA Boost Converter LED Driver, 1.2MHz, PWM Dimming, VSON Product overview: TPS61151DRCRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 27V, 700mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 27V, 700mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61151DRCRG4 can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 10-VSON (3x3)
IC LED DRIVER RGLTR DIM 10VSON
LED Lighting Drivers Dual 700mA Switch 1.2MHz Boost Cnvrtr
IC LED DRV RGLTR PWM 35MA 10VSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS61151DRCRG4 | TPS61151DRCRG4-ND | TPS61151DRCRG4 | TPS61151DRCRG4 | TPS61151DRCRG4 |
| Product Name | Boost 27V 700mA 1.2MHz LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 27 volts | 27 volts | |||
| Number of Channels | 2 # | ||||
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts |