Quasi-Resonant Driver Controller for LED Lighting 8-SOIC -40 to 105
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 1A 8-SOIC
LED Driver 20uA Supply Current 8-Pin SOIC Tube Product overview: TPS92010D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92010D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937417-TPS92010D
Series: TrueDrive™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming 1A 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS92010
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER OFFL 1A 8SOIC
IC LED DRIVER OFFLINE 1A 8SOIC
LED Lighting Drivers Hi Eff Offline LED Lighting Drvr Cntrlr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92010D | TPS92010D-ND | 137-TPS92010D | 937417-TPS92010D | TPS92010D | TPS92010D | TPS92010D |
| Product Name | TPS92010 Quasi-Resonant Driver Controller for LED Lighting | LED Drivers | 20uA SOIC LED Driver IC | PMIC - PMIC - LED Drivers - TPS92010D | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | ||||||
| Input Voltage | 14 to 21 volts | ? to 21 volts | ? to 21 volts | ||||
| Output Voltage | 9 to 60 volts | 9 volts |