LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 28-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 28-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 200mA 28-HTSSOP
6-String 400-mA WLED Drvr w/ Independent PWM dimming for Each String 28-HTSSOP -40 to 125 Product overview: TPS61196PWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61196PWPRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 808140-TPS61196PWPRQ
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Automotive, Backlight
Voltage - Output: 120V
Frequency: 800kHz
Current - Output / Channel: 200mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 8V
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 30V
IC LED DRVR CTRLR PWM 28HTSSOP
IC WLED DVR 6CH 400MA 28HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-42053-6-ND | 137-TPS61196PWPRQ1 | 808140-TPS61196PWPRQ1 | TPS61196PWPRQ1 | TPS61196PWPRQ1 |
| Product Name | LED Drivers | HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TPS61196PWPRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 30 volts | 8 to 30 volts | |||
| Output Voltage | 120 volts | 120 volts |