The TLC5947 is a 24-channel, constant-current sink LED driver with 12-bit PWM grayscale control and an internal 4-MHz oscillator, designed for static LED displays, message boards, and backlighting applications. It is available in a 32-pin HTSSOP package measuring 11.00 mm by 6.20 mm, with a constant current output of 30 mA per channel, LED supply voltage up to 30 V, and operating temperature range of -40°C to 85°C. Channel-to-channel and device-to-device current accuracy is ±2% typical. The device supports cascading, data transfer rates up to 30 MHz in standalone mode, and includes thermal shutdown protection. All outputs are controllable via a serial interface, with current setting determined by a single external resistor connected to the IREF pin.
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 802929-TLC5947DAPR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 30V
Frequency: 4MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Voltage - Supply (Min): 3V
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
Part Number Series: TLC5947
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-HTSSOP
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-HTSSOP
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-HTSSOP
24-Ch 12-bit PWM LED Driver, 30MHz, 30V, HTSSOP EP Product overview: TLC5947DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 30V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 30V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5947DAPR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 30MA 32HTSSOP
IC LED DRIVER LINEAR 32HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5947DAPR | 802929-TLC5947DAPR | 296-41686-6-ND | 137-TLC5947DAPR | TLC5947DAPR | TLC5947DAPR |
| Product Name | TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator | PMIC - PMIC - LED Drivers - TLC5947DAPR | LED Drivers | 30MHz 30V HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 24 # | 24 # | ||||
| Package Type | HTSSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant |