700mA High Power White LED Driver with standard Logic Interface 10-VSON -40 to 85
700mA High Power White LED Driver with standard Logic Interface 10-VSON -40 to 85 Product overview: TPS61054DRCR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61054DRCR can be used for catalog matching and distributor lookup.
LED Driver, 1-Segment, PDSO10
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 10-VSON (3x3)
IC LED DRIVER RGLTR DIM 10VSON
IC LED DRV RGLTR PWM 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61054DRCR | 137-TPS61054DRCR | TPS61054DRCR | TPS61054DRCR-ND | TPS61054DRCR | TPS61054DRCR |
| Product Name | TPS61054 700mA High Power White LED Driver with standard Logic Interface | 700mA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | |||
| Output Current | ? to 700 milliamps | 700 milliamps | 700 milliamps | |||
| Package Type | DSBGA,VSON |