Texas Instruments TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN TPS60231RGTR

Description
3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN - TPS60231RGTR - Texas Instruments
Dallas, TX, United States
TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN
TPS60231RGTR
TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN TPS60231RGTR
3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85

3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN 16-QFN -40 to 85

Buy Now Datasheet
LED Drivers - 296-17490-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-17490-2-ND
LED Drivers 296-17490-2-ND
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)

LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-VQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-TPS60231RGTR
QFN LED Driver IC 137-TPS60231RGTR
3-channel, current-regulated 75-mA charge pump for white LED backlight in 3x3 QFN 16-VQFN -40 to 85 Product overview: TPS60231RGTR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60231RGTR can be used for catalog matching and distributor lookup.

3-channel, current-regulated 75-mA charge pump for white LED backlight in 3x3 QFN 16-VQFN -40 to 85 Product overview: TPS60231RGTR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS60231RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS60231RGTR - 034207-TPS60231RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS60231RGTR
034207-TPS60231RGTR
PMIC - PMIC - LED Drivers - TPS60231RGTR 034207-TPS60231RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034207-TPS60231RGTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034207-TPS60231RGTR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS60231RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS60231RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS60231RGTR
IC LED DRV RGLTR PWM 25MA 16VQFN

IC LED DRV RGLTR PWM 25MA 16VQFN

Supplier's Site
PMIC - LED Drivers - TPS60231RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS60231RGTR
PMIC - LED Drivers TPS60231RGTR
IC LED DRIVER RGLTR DIM 16QFN

IC LED DRIVER RGLTR DIM 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS60231RGTR 296-17490-2-ND 137-TPS60231RGTR 034207-TPS60231RGTR TPS60231RGTR TPS60231RGTR
Product Name TPS60231 3-Channel, Current-regulated 75-mA Charge Pump for White LED Backlight in 3x3 QFN LED Drivers QFN LED Driver IC PMIC - PMIC - LED Drivers - TPS60231RGTR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 6.5 volts 2.7 to 6.5 volts 2.7 volts 2.7 to 6.5 volts
Number of Channels 3 # 3 #
Package Type QFN 16-QFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers
Electronic Surplus - LM3414HVSD - 1198811-LM3414HVSD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
 - LM3401MMX/S7002590 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Driver IC - 137-LM3414SDX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers