Texas Instruments TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DRVR

Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85
Request a Quote Datasheet
Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package - TPS61165DRVR - Texas Instruments
Dallas, TX, United States
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package
TPS61165DRVR
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DRVR
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85

High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SON -40 to 85

Buy Now Datasheet
LED Drivers - 296-22944-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-22944-2-ND
LED Drivers 296-22944-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-22944-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-22944-1-ND
LED Drivers 296-22944-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-22944-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-22944-6-ND
LED Drivers 296-22944-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61165DRVR - 034282-TPS61165DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61165DRVR
034282-TPS61165DRVR
PMIC - PMIC - LED Drivers - TPS61165DRVR 034282-TPS61165DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034282-TPS61165DRVR Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61165DRVR Output Voltage: 3 V to 38 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 3V Channel Output Current: 1.2A (Switch) Alternative Parts (Cross-Reference): TPS61165DBVT; TPS61165DBVR; TPS61165DRVT; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 034282-TPS61165DRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61165DRVR
Output Voltage: 3 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.2A (Switch)
Alternative Parts (Cross-Reference): TPS61165DBVT; TPS61165DBVR; TPS61165DRVT;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting

Buy Now Datasheet
Singapore, Singapore
Boost 1.2A 38V 1.2MHz LED Driver IC
137-TPS61165DRVR
Boost 1.2A 38V 1.2MHz LED Driver IC 137-TPS61165DRVR
LED Driver, 1.2A, 38V Out, 1.2MHz, PWM Dimming, Boost, SON Product overview: TPS61165DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DRVR can be used for catalog matching and distributor lookup.

LED Driver, 1.2A, 38V Out, 1.2MHz, PWM Dimming, Boost, SON Product overview: TPS61165DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TPS61165DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61165DRVR
PMIC - LED Drivers TPS61165DRVR
IC LED DRVR RGLTR DIM 1.2A 6SON

IC LED DRVR RGLTR DIM 1.2A 6SON

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - TPS61165DRVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
TPS61165DRVR
Nixie Tube Driver/LED Driver >> LED Drivers TPS61165DRVR
3V~38V 1.2MHz PWM 1 boost converter DC-DCVoltage Stabilizer 1.2A 3V~18V WSON-6-EP(2x2) LED Drivers ROHS

3V~38V 1.2MHz PWM 1 boost converter DC-DCVoltage Stabilizer 1.2A 3V~18V WSON-6-EP(2x2) LED Drivers ROHS

Supplier's Site Datasheet
Led Driver, Boost, 1.2Mhz, Wson-6; Device Topology Texas Instruments - 28AH5945 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1.2Mhz, Wson-6; Device Topology Texas Instruments
28AH5945
Led Driver, Boost, 1.2Mhz, Wson-6; Device Topology Texas Instruments 28AH5945
LED DRIVER, BOOST, 1.2MHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BOOST, 1.2MHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61165DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61165DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61165DRVR
IC LED DRVR RGLTR PWM 1.2A 6WSON

IC LED DRVR RGLTR PWM 1.2A 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61165DRVR 296-22944-2-ND 034282-TPS61165DRVR 137-TPS61165DRVR TPS61165DRVR TPS61165DRVR 28AH5945 TPS61165DRVR
Product Name TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package LED Drivers PMIC - PMIC - LED Drivers - TPS61165DRVR Boost 1.2A 38V 1.2MHz LED Driver IC PMIC - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers Led Driver, Boost, 1.2Mhz, Wson-6; Device Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 18 volts 3 to 18 volts 3 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Output Voltage 3 to 38 volts 3 to 38 volts 3 to 38 volts 38 volts 3 to 38 volts 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3434QX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
2 suppliers
LED Driver IC - 137-LM3414HVMR - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers