16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics 24-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032721-TLC5929DBQR
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SSOP
16-ch constant current LED driver with 7-bit global brightness, power-Save, and self-diagnostics 24-SSOP -40 to 85 Product overview: TLC5929DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5929DBQR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 50MA 24SSOP
LED Lighting Drivers 16Ch Constant Crnt LED Driver
IC LED DRIVER LINEAR 50MA 24SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5929DBQR | 032721-TLC5929DBQR | 296-28974-2-ND | 137-TLC5929DBQR | TLC5929DBQR | TLC5929DBQR | TLC5929DBQR |
| Product Name | TLC5929 16-Ch Constant Current LED Driver with 7-Bit Global Brightness, Power-Save, and Self-Diagnostics | PMIC - PMIC - LED Drivers - TLC5929DBQR | LED Drivers | SSOP LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | SSOP,HTSSOP,VQFN | 24-SSOP/QSOP | |||||
| Features | RoHS Compliant | RoHS Compliant |