LED Driver, 16-Segment, PDSO28
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269156-TLC5943PWP
Packaging: Tube
Type: Linear
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 17V
Frequency: 30MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5943
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
16-Ch LED Driver, 17V/50mA, 30MHz, HTSSOP Product overview: TLC5943PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 50mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 50mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5943PWP can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 50MA 28HTSSOP
IC, 16BIT LED DRIVER, 16BIT ES-PWM; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:50mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5943PWP | 296-34379-5-ND | 1269156-TLC5943PWP | 137-TLC5943PWP | TLC5943PWP | 28AH5392 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - TLC5943PWP | 17V 50mA 30MHz HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, 16Bit Led Driver, 16Bit Es-Pwm; Device Topology Texas Instruments | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 17 volts | 17 volts | 17 volts | 17 volts | ||
| Output Current | 50 milliamps | 50 milliamps |