LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 2.5A (Switch) 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 2.5A (Switch) 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 2.5A (Switch) 10-HVSSOP
65-V 2.5-A buck current regulator for LED lighting 10-HVSSOP -40 to 125 Product overview: TPS92512HVDGQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92512HVDGQT can be used for catalog matching and distributor lookup.
Buck DC-DC LED Driver 60V 2.5A VSSOP10
Buck DC-DC LED Driver 60V 2.5A VSSOP10
Manufacturer: Texas Instruments
Win Source Part Number: 1113602-TPS92512HVDG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 10HVSSOP
LED DRIVER, BUCK, 557KHZ, HVSSOP-10; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:58V; Output Current Max:2.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-39638-2-ND | 137-TPS92512HVDGQT | 9009826P | 1629912 | 1113602-TPS92512HVDGQT | TPS92512HVDGQT | 28AH6214 | TPS92512HVDGQT |
| Product Name | LED Drivers | Buck LED Driver IC | LED Driver ICs | LED Driver ICs | PMIC - PMIC - LED Drivers - TPS92512HVDGQT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 557Khz, Hvssop-10; Device Topology Texas Instruments | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 4.5 to 60 volts | 4.5 volts | 4.5 to 60 volts | 4.5 to 60 volts | ||||
| Output Voltage | 65 volts | 65 volts | 58 volts | |||||
| Output Current | 2500 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps |