The TPS61500 is a monolithic switching regulator with an integrated 3-A, 40-V power switch designed to drive high-brightness 1-W or 3-W LEDs. It is housed in a 14-pin HTSSOP package with a PowerPAD™, measuring 5.00 mm by 4.40 mm. The device supports input voltages from 2.9 V to 18 V and offers up to 93% efficiency. Switching frequency is externally programmable from 200 kHz to 2.2 MHz. It provides analog and pure PWM dimming, programmable soft-start, overvoltage protection, and thermal shutdown. The part operates within a temperature range of -40 °C to 85 °C.
High Brightness LED Driver with Integrated 3-A, 40-V Power Switch 14-HTSSOP -40 to 85
3A 40V Boost DC/DC Controller, 2.2MHz, Analog/PWM Dimming, HTSSOP Product overview: TPS61500PWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 3A, 40V, 2.2MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 3A, 40V, 2.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61500PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034309-TPS61500PWPR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: TPS61500
Output Voltage: 2.9 V to 38 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 3A (Switch)
Alternative Parts (Cross-Reference): SP6690EK1-L; SP6690ER-L; SP6690ER-L/TR;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 3A (Switch) 14-HTSSOP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 3A (Switch) 14-HTSSOP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 3A (Switch) 14-HTSSOP
LED Lighting Drivers High Brightness LED Driver
LED DRIVER, BOOST, 2.2MHZ, HTSSOP-14; Device Topology:Boost (Step Up); Input Voltage Min:2.9V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:3A; Switching Frequency:2.2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 14HTSSOP
IC LED DRV RGLTR PWM 3A 14HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61500PWPR | 137-TPS61500PWPR | 034309-TPS61500PWPR | 296-24014-6-ND | TPS61500PWPR | 52AH7753 | TPS61500PWPR | TPS61500PWPR |
| Product Name | TPS61500 High Brightness LED Driver with Integrated 3-A, 40-V Power Switch | Boost 3A 40V 2.2MHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61500PWPR | LED Drivers | LED Lighting Drivers | Led Driver, Boost, 2.2Mhz, Htssop-14; Device Topology Texas Instruments | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.9 to 18 volts | 2.9 volts | 2.9 to 18 volts | 2.9 to 18 volts | 2.9 to 18 volts | |||
| Output Voltage | 2.9 to 38 volts | 38 volts | 2.9 to 38 volts | 2.9 to 38 volts | 38 volts | |||
| Efficiency | 93 % | |||||||
| Number of Channels | 1 # | 1 # |