Low Dropout, Two-Bank LED Driver with PWM Brightness Control 10-SON -40 to 85
LED Driver 4 Segment 10-Pin WSON EP T/R Product overview: TPS75105DSKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS75105DSKR can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)
LED Driver IC 4 Output Linear PWM Dimming 25mA 10-SON (2.5x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1113037-TPS75105DSKR
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Family Name: TPS75105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 10-SON (2.5x2.5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): SP6682ER-L/TR; RT9269PE; SGM3123YTQ16G/TR; BD1204GWL-E2;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER LIN DIM 25MA 10SON
IC LED DRVR LIN PWM 25MA 10SON
LED Lighting Drivers LDO,Two-Bank LED Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS75105DSKR | 137-TPS75105DSKR | 296-39490-1-ND | 1113037-TPS75105DSKR | TPS75105DSKR | TPS75105DSKR | TPS75105DSKR |
| Product Name | TPS75105 Low Dropout, Two-Bank LED Driver with PWM Brightness Control | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS75105DSKR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 0.5000 to 3.6 volts | 0.5000 volts | |||||
| Efficiency | 87 % |