24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 38-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1269177-TLC5951DAPR
Packaging: Tape and Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 15V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Categories: Integrated Circuits
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Alternative Parts (Cross-Reference): MAX16809ATU+T; LV5233H; TLC5951DAP; TLC5951DAPR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TLC5951
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 38-HTSSOP
24-ch 12-bit PWM LED driver w/7-bit dot correction 8-bit global brightness 38-HTSSOP -40 to 85 Product overview: TLC5951DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951DAPR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 40MA 38HTSSOP
IC LED DRIVER LIN 40MA 38HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5951DAPR | 1269177-TLC5951DAPR | 296-TLC5951DAPRTR-ND | 137-TLC5951DAPR | TLC5951DAPR | TLC5951DAPR |
| Product Name | TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness | Electronic Wholesale - TLC5951DAPR | LED Drivers | 8-bit HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 24 # | 24 # | ||||
| Package Type | HTSSOP,VQFN | |||||
| Features | RoHS Compliant | RoHS Compliant |