Texas Instruments TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DBVT

Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package - TPS61165DBVT - Texas Instruments
Dallas, TX, United States
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package
TPS61165DBVT
TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package TPS61165DBVT
High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85

High Brightness White LED Driver in 2mm x 2mm QFN Package 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61165DBVT - 1272784-TPS61165DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61165DBVT
1272784-TPS61165DBVT
PMIC - PMIC - LED Drivers - TPS61165DBVT 1272784-TPS61165DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272784-TPS61165DBVT Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Applications: Automotive, Backlight Mounting: SMD Voltage - Output: 3 V ~ 38 V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Voltage Supply MAX: 18V Output Current per Channel: 1.2A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TPS61165DRVR; TPS61165DBVR; TPS61165DRVT; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272784-TPS61165DBVT
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Applications: Automotive, Backlight
Mounting: SMD
Voltage - Output: 3 V ~ 38 V
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Voltage Supply MAX: 18V
Output Current per Channel: 1.2A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TPS61165DRVR; TPS61165DBVR; TPS61165DRVT;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Boost 1.2A 38V 1.5MHz LED Driver IC
137-TPS61165DBVT
Boost 1.2A 38V 1.5MHz LED Driver IC 137-TPS61165DBVT
LED Driver IC, Boost, 1.2A, 38V, 1.5MHz, SOT-23 Product overview: TPS61165DBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.5MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DBVT can be used for catalog matching and distributor lookup.

LED Driver IC, Boost, 1.2A, 38V, 1.5MHz, SOT-23 Product overview: TPS61165DBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 38V, 1.5MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 38V, 1.5MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61165DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 8123634P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8123634P
LED Drivers 8123634P
Texas Instruments TPS61165DBVT

Texas Instruments TPS61165DBVT

Supplier's Site
LED Drivers - 8123634 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8123634
LED Drivers 8123634
Texas Instruments TPS61165DBVT

Texas Instruments TPS61165DBVT

Supplier's Site
LED Drivers - 9212861 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
9212861
LED Drivers 9212861
Texas Instruments TPS61165DBVT

Texas Instruments TPS61165DBVT

Supplier's Site
LED Drivers - 296-32501-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-32501-2-ND
LED Drivers 296-32501-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

Buy Now Datasheet
LED Drivers - 296-32501-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-32501-1-ND
LED Drivers 296-32501-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

Buy Now Datasheet
LED Drivers - 296-32501-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-32501-6-ND
LED Drivers 296-32501-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) SOT-23-6

Buy Now Datasheet
PMIC - LED Drivers - TPS61165DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61165DBVT
PMIC - LED Drivers TPS61165DBVT
IC LED DRIVER RGLTR DIM SOT23-6

IC LED DRIVER RGLTR DIM SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61165DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61165DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61165DBVT
IC LED DRV RGLTR PWM SOT23-6

IC LED DRV RGLTR PWM SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61165DBVT
LED Lighting Drivers TPS61165DBVT
LED Lighting Drivers Hi Brightness White LED Drvr

LED Lighting Drivers Hi Brightness White LED Drvr

Buy Now Datasheet
Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments - 28AH5944 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments
28AH5944
Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments 28AH5944
LED DRIVER, PWM, SOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

LED DRIVER, PWM, SOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

Supplier's Site
Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments - 32AH8519 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments
32AH8519
Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments 32AH8519
LED DRIVER, PWM, SOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

LED DRIVER, PWM, SOT-23-6; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:18V; Output Voltage Max:38V; Output Current Max:1.2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61165DBVT 1272784-TPS61165DBVT 137-TPS61165DBVT 8123634P 8123634 296-32501-2-ND TPS61165DBVT TPS61165DBVT TPS61165DBVT 28AH5944
Product Name TPS61165 High Brightness White LED Driver in 2mm x 2mm QFN Package PMIC - PMIC - LED Drivers - TPS61165DBVT Boost 1.2A 38V 1.5MHz LED Driver IC LED Drivers LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers Led Driver, Pwm, Sot-23-6; Device Topology Texas Instruments
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Output Voltage 3 to 38 volts 3 to 38 volts 38 volts 3 to 38 volts 38 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3409 PFET Buck Controller for High Power LED Drives - LM3409N/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - HPA01054DAPR - 1063372-HPA01054DAPR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 30 volts
Output Current -3 milliamps
View Details
2 suppliers
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
7 suppliers