Texas Instruments TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control TLC5940NT

Description
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85
Request a Quote Datasheet
Description
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control - TLC5940NT - Texas Instruments
Dallas, TX, United States
TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control
TLC5940NT
TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control TLC5940NT
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85

16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 28-PDIP -40 to 85

Buy Now Datasheet
LED Drivers - 296-17732-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-17732-5-ND
LED Drivers 296-17732-5-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-PDIP

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 28-PDIP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5940NT - 111074-TLC5940NT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5940NT
111074-TLC5940NT
PMIC - PMIC - LED Drivers - TLC5940NT 111074-TLC5940NT
Manufacturer: Texas Instruments Win Source Part Number: 111074-TLC5940NT Packaging: Tube/Rail Type: Linear Applications: Backlight Mounting: Through Hole Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Lighting, Multimedia

Manufacturer: Texas Instruments
Win Source Part Number: 111074-TLC5940NT
Packaging: Tube/Rail
Type: Linear
Applications: Backlight
Mounting: Through Hole
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Lighting, Multimedia

Buy Now Datasheet
Singapore, Singapore
30MHz 17V LED Driver IC
137-TLC5940NT
30MHz 17V LED Driver IC 137-TLC5940NT
16-Ch LED Driver, 30MHz, 17V Out, PDIP Product overview: TLC5940NT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940NT can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 30MHz, 17V Out, PDIP Product overview: TLC5940NT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5940NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5940NT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5940NT
IC LED DRIVER LINEAR 120MA 28DIP

IC LED DRIVER LINEAR 120MA 28DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5940NT 296-17732-5-ND 111074-TLC5940NT 137-TLC5940NT TLC5940NT
Product Name TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control LED Drivers PMIC - PMIC - LED Drivers - TLC5940NT 30MHz 17V LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,PDIP,VQFN 28-PDIP
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3432BSQE - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
BQ2010 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2010SN-D107 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
2 suppliers