The TLC6C5912-Q1 is an automotive-qualified
Automotive Power Logic 12-Bit Shift Register LED Driver 20-TSSOP -40 to 125
LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-TSSOP
LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-TSSOP
LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-TSSOP
Automotive power logic 12-bit Shift Register LED driver 20-TSSOP -40 to 125 Product overview: TLC6C5912QPWRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC6C5912QPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 810347-TLC6C5912QPWR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 40V
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 12
Voltage - Supply (Min): 3V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
Part Number Series: TLC6C5912
IC LED DRIVER LIN 50MA 20TSSOP
IC LED DRVR LINEAR 50MA 20TSSOP
LED DRIVER, 12 O/P, TSSOP-20; Device Topology:-; No. of Outputs:12Outputs; Output Current:600mA; Output Voltage:40V; Driver Case Style:TSSOP; No. of Pins:20Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:-; RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC6C5912QPWRQ1 | 296-39249-6-ND | 137-TLC6C5912QPWRQ1 | 810347-TLC6C5912QPWRQ1 | TLC6C5912QPWRQ1 | TLC6C5912QPWRQ1 | 28AH5400 |
| Product Name | TLC6C5912-Q1 Automotive Power Logic 12-Bit Shift Register LED Driver | LED Drivers | Automotive TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC6C5912QPWRQ1 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 12 O/p, Tssop-20; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Current | 1.30E-4 amps | ||||||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 600 milliamps | |||
| Package Type | SOIC,TSSOP |