White LED Driver for LCD Monitors Backlighting 20-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112249-TPS61199NSR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz to 800kHz
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 8V
Channel Output Current: 70mA
Alternative Parts (Cross-Reference): UDN2987LWTR-6-T; LP8556TMX-E11/NOPB; BD9271KUT-GZE2;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
White LED driver for LCD Monitors backlighting 20-SO -40 to 85 Product overview: TPS61199NSR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61199NSR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 70mA 20-SO
IC LED DRVR CTRLR DIM 70MA 20SO
IC LED DRVR CTRLR PWM 70MA 20SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61199NSR | 1112249-TPS61199NSR | 137-TPS61199NSR | 296-28160-2-ND | TPS61199NSR | TPS61199NSR |
| Product Name | TPS61199 White LED Driver for LCD Monitors Backlighting | PMIC - PMIC - LED Drivers - TPS61199NSR | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 30 volts | 8 volts | 8 to 30 volts | 8 to 30 volts | ||
| Output Voltage | 8 to 60 volts | |||||
| Efficiency | 95 % | |||||
| Number of Channels | 8 # | 8 # |