Texas Instruments TLC5926 16-Bit Constant-Current LED Sink Driver TLC5926IPWPR

Description
16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5926 16-Bit Constant-Current LED Sink Driver - TLC5926IPWPR - Texas Instruments
Dallas, TX, United States
TLC5926 16-Bit Constant-Current LED Sink Driver
TLC5926IPWPR
TLC5926 16-Bit Constant-Current LED Sink Driver TLC5926IPWPR
16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125

16-Bit Constant-Current LED Sink Driver 24-HTSSOP -40 to 125

Buy Now Datasheet
LED Drivers - 296-24761-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24761-1-ND
LED Drivers 296-24761-1-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP

Buy Now Datasheet
LED Drivers - 296-24761-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24761-2-ND
LED Drivers 296-24761-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP

Buy Now Datasheet
LED Drivers - 296-24761-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24761-6-ND
LED Drivers 296-24761-6-ND
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-HTSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5926IPWPR - 1269126-TLC5926IPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5926IPWPR
1269126-TLC5926IPWPR
PMIC - PMIC - LED Drivers - TLC5926IPWPR 1269126-TLC5926IPWPR
Manufacturer: Texas Instruments Win Source Part Number: 1269126-TLC5926IPWPR Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Signage Mounting: SMD Voltage - Output: 17V Frequency: 30MHz Topology: Shift Register Number of Outputs: 16 Family Name: TLC5926 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Voltage Supply MAX: 5.5V Output Current per Channel: 120mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): STP16CP596TTR; STP16CPP05PTR; STP16CPS05PTR; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269126-TLC5926IPWPR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5926
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): STP16CP596TTR; STP16CPP05PTR; STP16CPS05PTR;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
120mA 30MHz HTSSOP LED Driver IC
137-TLC5926IPWPR
120mA 30MHz HTSSOP LED Driver IC 137-TLC5926IPWPR
16-Ch Constant Current LED Driver, 120mA, 30MHz, HTSSOP Product overview: TLC5926IPWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5926IPWPR can be used for catalog matching and distributor lookup.

16-Ch Constant Current LED Driver, 120mA, 30MHz, HTSSOP Product overview: TLC5926IPWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5926IPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Analogue, 30Mhz, Htssop-24; Device Topology Texas Instruments - 52AH7682 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Analogue, 30Mhz, Htssop-24; Device Topology Texas Instruments
52AH7682
Led Driver, Analogue, 30Mhz, Htssop-24; Device Topology Texas Instruments 52AH7682
LED DRIVER, ANALOGUE, 30MHZ, HTSSOP-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes

LED DRIVER, ANALOGUE, 30MHZ, HTSSOP-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:120mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - TLC5926IPWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5926IPWPR
PMIC - LED Drivers TLC5926IPWPR
IC LED DRIVER LIN 120MA 24HTSSOP

IC LED DRIVER LIN 120MA 24HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5926IPWPR
LED Lighting Drivers TLC5926IPWPR
LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr

LED Lighting Drivers 16B Constant-Crnt LED Sink Drvr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5926IPWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5926IPWPR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5926IPWPR
IC LED DRVR LIN 120MA 24HTSSOP

IC LED DRVR LIN 120MA 24HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5926IPWPR 296-24761-1-ND 1269126-TLC5926IPWPR 137-TLC5926IPWPR 52AH7682 TLC5926IPWPR TLC5926IPWPR TLC5926IPWPR
Product Name TLC5926 16-Bit Constant-Current LED Sink Driver LED Drivers PMIC - PMIC - LED Drivers - TLC5926IPWPR 120mA 30MHz HTSSOP LED Driver IC Led Driver, Analogue, 30Mhz, Htssop-24; Device Topology Texas Instruments PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTSSOP,SOIC,SSOP
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers
LM3444 AC-DC Offline LED Driver - LM3444MAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
7 suppliers
LM3445 Triac Dimmable Offline LED Driver - LM3445MX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
7 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
2 suppliers