Manufacturer: Texas Instruments
Win Source Part Number: 034240-TPS61041DRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61041
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 215mA (Switch)
Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; LT1109CN8;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Boost Converter IC, 28V, 250mA, 1MHz, SOT-23 Product overview: TPS61041DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 250mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 250mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61041DRVR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 215MA 6SON
LED DRIVER, BOOST, 1MHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Max:28V; Output Current Max:285mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRV RGLTR PWM 215MA 6WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 034240-TPS61041DRVR | 137-TPS61041DRVR | TPS61041DRVR | 27AJ0594 | TPS61041DRVR |
| Product Name | PMIC - PMIC - LED Drivers - TPS61041DRVR | Boost 28V 250mA 1MHz LED Driver IC | PMIC - LED Drivers | Led Driver, Boost, 1Mhz, Wson-6; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 6 volts | 1.8 to 6 volts | ||
| Output Voltage | 28 volts | 28 volts | 28 volts | ||
| Output Current | 215 milliamps | 215 milliamps | 285 milliamps |