Boost Converter, 28V, 250mA, 1MHz, SOT-23, PWM Dimming Product overview: TPS61041DRVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 250mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 250mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61041DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112183-TPS61041DRVT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 215mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC LED DRIVER WHITE BCKLGT 6SON
IC LED DRV RGLTR PWM 215MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS61041DRVT | 1112183-TPS61041DRVT | TPS61041DRVT | TPS61041DRVT |
| Product Name | Boost 28V 250mA 1MHz LED Driver IC | PMIC - PMIC - LED Drivers - TPS61041DRVT | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 28 volts | 28 volts | ||
| Number of Channels | 1 # | |||
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 6 volts |