Enhanced Product 16 Channel LED Driver With DOT Correction and Grayscale PWM Control 32-VQFN -40 to 125
Enhanced Product 16 Channel LED Driver With DOT Correction and Grayscale PWM Control 32-VQFN -40 to 125 Product overview: TLC5940QRHBREP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940QRHBREP can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1269149-TLC5940QRHBR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight, Signage
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5940-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): AS1112C-BQFT; AS1112B-BQFT; CY8CLED04-68LFXI;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC LED DRVR LINEAR 120MA 32VQFN
IC LED DRIVER LIN 120MA 32VQFN
LED Lighting Drivers EP 16Ch LED Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5940QRHBREP | 137-TLC5940QRHBREP | 296-27434-2-ND | 1269149-TLC5940QRHBREP | TLC5940QRHBREP | TLC5940QRHBREP | TLC5940QRHBREP |
| Product Name | TLC5940-EP Enhanced Product 16 Channel LED Driver With DOT Correction and Grayscale PWM Control | VQFN LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5940QRHBREP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant |