The TPS61161-Q1 is an automotive-qualified
Automotive Catalog White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package 6-SON -40 to 125
LED Driver 10 Segment Automotive 6-Pin WSON EP T/R Product overview: TPS61161QDRVRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61161QDRVRQ1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1112229-TPS61161QDRV
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LED Lighting Drivers AC White LED Driver
38V 600kHz PWM 1 boost converter DC-DCVoltage Stabilizer 700mA 2.7V~18V WSON-6-EP(2x2) LED Drivers ROHS
IC LED DRVR RGLTR DIM 700MA 6SON
IC LED DRV RGLTR PWM 700MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61161QDRVRQ1 | 137-TPS61161QDRVRQ1 | 296-25235-1-ND | 1112229-TPS61161QDRVRQ1 | TPS61161QDRVRQ1 | TPS61161QDRVRQ1 | TPS61161QDRVRQ1 | TPS61161QDRVRQ1 |
| Product Name | TPS61161-Q1 Automotive Catalog White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm QFN Package | Automotive LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TPS61161QDRVRQ1 | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 to 18 volts | 2.7 to 18 volts | 2.7 volts | 2.7 to 18 volts | 2.7 to 18 volts | |||
| Output Voltage | 2.7 to ? volts | 2.7 volts | 38 volts | 38 volts | 38 volts | |||
| Efficiency | 90 % | |||||||
| Number of Channels | 1 # |