Texas Instruments Datasheets for Logic Level Translators

Logic level translators adapt or convert one voltage or logic level to another.
Logic Level Translators: Learn more

Page: 1 2
Product Name Notes
10-Bit Voltage Clamp 24-TSSOP -40 to 85
12-Bit GTL-/GTL/GTL+ to LVTTL Translator 28-TSSOP -40 to 85
16-Bit LVTTL To GTL/GTL+ Universal Bus Transceivers with Live Insertion 64-TSSOP -40 to 85
16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver 56-TSSOP -40 to 85
16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver 56-TVSOP -40 to 85
17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs 56-SSOP -40 to 85
17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs 56-TSSOP -40 to 85
17-Bit LVTTL/BTL Universal Storage Transceivers With Buffered Clock Lines 100-HLQFP 0 to 70
18-Bit GTL/LVT Universal Bus Transceivers 56-CFP -55 to 125
18-Bit LVTTL To GTL/GTL+ Bus Transceiver 64-TSSOP -40 to 85
18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers 56-SSOP -40 to 85
18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers 56-TSSOP -40 to 85
18-Bit TTL/BTL Universal Storage Transceiver 100-HLQFP 0 to 70
2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-SOIC -40 to 85
2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-TSSOP -40 to 85
4-bits LVTTL to GTL Transceiver 14-TSSOP -40 to 85
8-Bit LVTTL-GTLP Adjustable-Edge-Rate Registered Transceiver with Split LVTTL Port and Feedback Path 48-TSSOP -40 to 85
8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85
8-Bit TTL/BTL Registered Transceiver 52-QFP 0 to 70
8-Bit TTL/BTL Transceivers 52-QFP 0 to 70
9-Bit TTL/BTL Address/Data Transceiver 52-QFP 0 to 70
Octal ECL-to-TTL Translator With 3-State Outputs 24-PDIP 0 to 70
Octal ECL-to-TTL Translator With 3-State Outputs 24-SOIC 0 to 70
Octal ECL-to-TTL Translator With D-Type Edge-Triggered Flip-Flops and 3-State Outputs 24-SOIC 0 to 70
Octal TTL-to-ECL Translators With Output Enable 24-SOIC 0 to 70
Selectable GTL Voltage Reference 6-SC70 -40 to 85
Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-SOIC -40 to 85
Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85

Next >>