Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - TPS61040DBVR TPS61040DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034236-TPS61040DBVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61040 Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Alternative Parts (Cross-Reference): MIC2250YD5TR; MIC2250-1YD5; MIC2250-2YD5; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals, Communications & Networking, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034236-TPS61040DBVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61040 Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Alternative Parts (Cross-Reference): MIC2250YD5TR; MIC2250-1YD5; MIC2250-2YD5; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals, Communications & Networking, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS61040DBVR - 034236-TPS61040DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61040DBVR
034236-TPS61040DBVR
PMIC - PMIC - LED Drivers - TPS61040DBVR 034236-TPS61040DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034236-TPS61040DBVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61040 Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Alternative Parts (Cross-Reference): MIC2250YD5TR; MIC2250-1YD5; MIC2250-2YD5; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals, Communications & Networking, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 034236-TPS61040DBVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61040
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 350mA (Switch)
Alternative Parts (Cross-Reference): MIC2250YD5TR; MIC2250-1YD5; MIC2250-2YD5;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals, Communications & Networking, Audio

Buy Now Datasheet
Singapore, Singapore
Boost 6V 28V 1MHz LED Driver IC
137-TPS61040DBVR
Boost 6V 28V 1MHz LED Driver IC 137-TPS61040DBVR
Boost Converter IC, 1.8-6V In, 1.8-28V Out, 1MHz, SOT-23-5 Product overview: TPS61040DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 6V, 28V, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 6V, 28V, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DBVR can be used for catalog matching and distributor lookup.

Boost Converter IC, 1.8-6V In, 1.8-28V Out, 1MHz, SOT-23-5 Product overview: TPS61040DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 6V, 28V, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 6V, 28V, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61040DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61040DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61040DBVR
IC LED DRVR RGLTR PWM SOT23-5

IC LED DRVR RGLTR PWM SOT23-5

Supplier's Site
PMIC - LED Drivers - TPS61040DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61040DBVR
PMIC - LED Drivers TPS61040DBVR
IC LED DRIVER RGLTR DIM SOT23-5

IC LED DRIVER RGLTR DIM SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 034236-TPS61040DBVR 137-TPS61040DBVR TPS61040DBVR TPS61040DBVR
Product Name PMIC - PMIC - LED Drivers - TPS61040DBVR Boost 6V 28V 1MHz LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 1.8 volts 1.8 to 6 volts
Output Voltage 28 volts 28 volts
Output Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
7 suppliers
LED Drivers - 2368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 50 watts
Features RoHS Compliant
View Details
LED Drivers - 448-BCR401WH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 18 volts
View Details
6 suppliers
LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface - LM3435SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers