16-Ch ES-PWM LED Driver, 7-Bit Dot Cor, 7-Bit Global Brightness, Power Save Mode, Full Diagnostics 24-HTSSOP -40 to 85
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-HTSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269175-TLC5948APWPR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 10V
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5948A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 60mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): STP16CPC26TTR; STP16DPPS05PTR; STP1612PW05XTTR;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
16-ch ES-PWM LED driver, 7-bit dot Cor, 7-bit global brightness, power Save Mode, Full diagnostics 24-HTSSOP -40 to 85 Product overview: TLC5948APWPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5948APWPR can be used for catalog matching and distributor lookup.
LED Lighting Drivers 16Ch ES-PWM LED Driver
IC LED DRVR LINEAR 60MA 24HTSSOP
IC LED DRIVER LIN 60MA 24HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5948APWPR | 296-36744-6-ND | 1269175-TLC5948APWPR | 137-TLC5948APWPR | TLC5948APWPR | TLC5948APWPR | TLC5948APWPR |
| Product Name | TLC5948A 16-Ch ES-PWM LED Driver, 7-Bit Dot Cor, 7-Bit Global Brightness, Power Save Mode, Full Diagnostics | LED Drivers | PMIC - PMIC - LED Drivers - TLC5948APWPR | HTSSOP LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | |||||
| Package Type | HTSSOP,SSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant |