The TLC59711PWP is a 12-channel, 16-bit enhanced spectrum PWM RGB LED driver designed for applications requiring precise color control. Each channel can sink up to 60 mA, allowing for high current capability. The device features grayscale control with 65536 steps and global brightness control with 128 steps for each color group, enabling fine-tuning of LED brightness and color mixing. The power supply voltage range for the internal linear regulator is from 4.0 V to 17 V, while the direct power supply can operate between 3.0 V and 5.5 V. The LED supply voltage can also reach up to 17 V. The TLC59711PWP supports a data transfer rate of 10 MHz for cascading multiple devices and includes features such as a watchdog timer for external clock failure detection, thermal shutdown protection, and an auto display repeat function. Operating temperature ranges from -40°C to +85°C, making it suitable for various environmental conditions. The device is packaged in a 20-pin HTSSOP format, facilitating integration into compact designs. This product is ideal for applications such as RGB LED cluster lamp displays, where precise control and reliability are essential.
12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 851877-TLC59711PWP
Features: LED Driver IC Output Dimming
Package: Tube
Family Name: TLC59711
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41920-5, TLC59711PWP-ND
12-Ch, 16-Bit RGB LED Driver, 60mA, 17V, 10MHz, HTSSOP Product overview: TLC59711PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 60mA, 17V, 10MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, 60mA, 17V, 10MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59711PWP can be used for catalog matching and distributor lookup.
LED Driver IC 12 Output Linear Shift Register Dimming 60mA 20-HTSSOP
LED DRIVER, LINEAR, HTSSOP-20; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:18V; Output Current Max:60mA; Switching Frequency:10MHz; No. of Outputs:12Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER LIN 60MA 20HTSSOP
IC LED DRVR LINEAR 60MA 20HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59711PWP | 851877-TLC59711PWP | 137-TLC59711PWP | 296-41920-5-ND | 28AH5398 | TLC59711PWP | TLC59711PWP |
| Product Name | TLC59711 12-Channel, 16-Bit, ES-PWM RGB LED Driver with 3.3V Linear Regulator and Watchdog Timer | PMIC - PMIC - LED Drivers - TLC59711PWP | 16-bit 60mA 17V 10MHz LED Driver IC | LED Drivers | Led Driver, Linear, Htssop-20; Device Topology Texas Instruments | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 12 # | 12 # | |||||
| Package Type | HTSSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |