Texas Instruments TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator TLC5947RHBT

Description
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-VQFN -40 to 85
Request a Quote
Description
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC5947 is a 24-channel, constant-current sink LED driver with 12-bit PWM grayscale control and an internal 4-MHz oscillator, designed for static LED displays, message boards, and backlighting applications. It is available in a 32-pin VQFN package measuring 5.00mm × 5.00mm, with an operating temperature range of -40°C to 85°C. Each channel provides up to 30 mA of constant current, with channel-to-channel and device-to-device current accuracy of ±2% (typical). The device supports LED power supply voltages up to 30 V, operates with a VCC range of 3.0 V to 5.5 V, and features thermal shutdown with automatic restart. Data is transferred at up to 15 MHz in cascaded configurations, and output current is set via a single external resistor connected to the IREF pin.

Datasheet Summary
Powered by GS/AI

The TLC5947 is a 24-channel, constant-current sink LED driver with 12-bit PWM grayscale control and an internal 4-MHz oscillator, designed for static LED displays, message boards, and backlighting applications. It is available in a 32-pin VQFN package measuring 5.00mm × 5.00mm, with an operating temperature range of -40°C to 85°C. Each channel provides up to 30 mA of constant current, with channel-to-channel and device-to-device current accuracy of ±2% (typical). The device supports LED power supply voltages up to 30 V, operates with a VCC range of 3.0 V to 5.5 V, and features thermal shutdown with automatic restart. Data is transferred at up to 15 MHz in cascaded configurations, and output current is set via a single external resistor connected to the IREF pin.

Suppliers

Company
Product
Description
Supplier Links
TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator - TLC5947RHBT - Texas Instruments
Dallas, TX, United States
TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
TLC5947RHBT
TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator TLC5947RHBT
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-VQFN -40 to 85

24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
30MHz 30V 30mA VQFN LED Driver IC
137-TLC5947RHBT
30MHz 30V 30mA VQFN LED Driver IC 137-TLC5947RHBT
24-Ch PWM LED Driver, 12-bit, 30MHz, 30V, 30mA, VQFN Product overview: TLC5947RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 30V, 30mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 30V, 30mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5947RHBT can be used for catalog matching and distributor lookup.

24-Ch PWM LED Driver, 12-bit, 30MHz, 30V, 30mA, VQFN Product overview: TLC5947RHBT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 30V, 30mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 30V, 30mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5947RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-23820-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23820-1-ND
LED Drivers 296-23820-1-ND
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-VQFN (5x5)

LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-VQFN (5x5)

Buy Now Datasheet
LED Drivers - 296-23820-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23820-2-ND
LED Drivers 296-23820-2-ND
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-VQFN (5x5)

LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-VQFN (5x5)

Buy Now Datasheet
LED Drivers - 296-23820-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23820-6-ND
LED Drivers 296-23820-6-ND
LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-VQFN (5x5)

LED Driver IC 24 Output Linear Shift Register Dimming 30mA 32-VQFN (5x5)

Buy Now Datasheet
LED Drivers - 8253592 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8253592
LED Drivers 8253592
Texas Instruments TLC5947RHBT

Texas Instruments TLC5947RHBT

Supplier's Site
LED Drivers - 9213038 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
9213038
LED Drivers 9213038
Texas Instruments TLC5947RHBT

Texas Instruments TLC5947RHBT

Supplier's Site
LED Drivers - 8253592P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8253592P
LED Drivers 8253592P
Texas Instruments TLC5947RHBT

Texas Instruments TLC5947RHBT

Supplier's Site
PMIC - PMIC - LED Drivers - TLC5947RHBT - 1269170-TLC5947RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5947RHBT
1269170-TLC5947RHBT
PMIC - PMIC - LED Drivers - TLC5947RHBT 1269170-TLC5947RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1269170-TLC5947RHBT Packaging: Reel Type: Linear Mounting Style: SMD Applications: Backlight Voltage - Output: 30V Frequency: 4MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 24 Categories: Integrated Circuits Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial Family Part Number: TLC5947 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1269170-TLC5947RHBT
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 30V
Frequency: 4MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
Family Part Number: TLC5947
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V

Buy Now
Led Drvr, Constant Current, 30Mhz, Vqfn; Device Topology Texas Instruments - 28AH5393 - Newark, An Avnet Company
Chicago, IL, United States
Led Drvr, Constant Current, 30Mhz, Vqfn; Device Topology Texas Instruments
28AH5393
Led Drvr, Constant Current, 30Mhz, Vqfn; Device Topology Texas Instruments 28AH5393
LED DRVR, CONSTANT CURRENT, 30MHZ, VQFN; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:30mA; Switching Frequency:30MHz; No. of Outputs:24Outputs; IC RoHS Compliant: Yes

LED DRVR, CONSTANT CURRENT, 30MHZ, VQFN; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:30mA; Switching Frequency:30MHz; No. of Outputs:24Outputs; IC RoHS Compliant: Yes

Supplier's Site
Led Driver, Constant Current, Vqfn-32; Device Topology Texas Instruments - 32AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Vqfn-32; Device Topology Texas Instruments
32AH8514
Led Driver, Constant Current, Vqfn-32; Device Topology Texas Instruments 32AH8514
LED DRIVER, CONSTANT CURRENT, VQFN-32; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:30mA; Switching Frequency:30MHz; No. of Outputs:24Outputs; IC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, VQFN-32; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:30mA; Switching Frequency:30MHz; No. of Outputs:24Outputs; IC RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - TLC5947RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5947RHBT
PMIC - LED Drivers TLC5947RHBT
IC LED DRIVER LINEAR 30MA 32VQFN

IC LED DRIVER LINEAR 30MA 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5947RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5947RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5947RHBT
IC LED DRIVER LINEAR 30MA 32VQFN

IC LED DRIVER LINEAR 30MA 32VQFN

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - TLC5947RHBT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
TLC5947RHBT
Nixie Tube Driver/LED Driver >> LED Drivers TLC5947RHBT
VQFN-32-EP(5x5) LED Drivers ROHS

VQFN-32-EP(5x5) LED Drivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5947RHBT 137-TLC5947RHBT 296-23820-1-ND 8253592 8253592P 1269170-TLC5947RHBT 28AH5393 TLC5947RHBT TLC5947RHBT TLC5947RHBT
Product Name TLC5947 24-Channel, 12-Bit PWM LED Driver with Internal Oscillator 30MHz 30V 30mA VQFN LED Driver IC LED Drivers LED Drivers LED Drivers PMIC - PMIC - LED Drivers - TLC5947RHBT Led Drvr, Constant Current, 30Mhz, Vqfn; Device Topology Texas Instruments PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 24 # 24 #
Package Type HTSSOP,VQFN Vqfn
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specialized ICs - DLPA100PT - ODG (Origin Data Global)
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3444 AC-DC Offline LED Driver - LM3444MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
7 suppliers
LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver - LM2753SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Package Type WSON
View Details
7 suppliers