Off-Line Primary Side Sensing LED Driver with PFC 10-VSSOP -40 to 125
Off-line primary side sensing LED driver with PFC 10-VSSOP -40 to 125 Product overview: TPS92310DGS/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92310DGS/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1273718-TPS92310DGS/
Packaging: Reel - TR
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 60kHz ~ 150kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Family Name: TPS92310
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Voltage Supply MAX: 36V
Voltage Supply MIN: 13V
Alternative Parts (Cross-Reference): TPS92310DGS; TPS92310DGSR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 10-VSSOP
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 10-VSSOP
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 10-VSSOP
IC LED DRIVER OFFLINE 10VSSOP
IC LED DRIVER OFFL 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92310DGS/NOPB | 137-TPS92310DGS/NOPB | 1273718-TPS92310DGS/NOPB | TPS92310DGS/NOPBTR-ND | TPS92310DGS/NOPB | TPS92310DGS/NOPB |
| Product Name | TPS92310 Off-Line Primary Side Sensing LED Driver with PFC | LED Driver IC | PMIC - PMIC - LED Drivers - TPS92310DGS/NOPB | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||||
| Input Voltage | 13 to 36 volts | 13 to 36 volts | 13 to 36 volts | |||
| Output Voltage | 9 to 60 volts |