8-Bit LED Driver with I2C Interface 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108801-TPIC2810D
Packaging: Tube/Rail
Type: Linear
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
8-Bit LED Driver, 40V Out, 100mA, I2C, 2MHz, SOIC Product overview: TPIC2810D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40V, 100mA, 2MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 40V, 100mA, 2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPIC2810D can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SOIC
IC, LED DRIVER, 8BIT, SMD, SOIC16; Device Topology:-; No. of Outputs:8Outputs; Output Current:210mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes
IC LED DRVR LINEAR 100MA 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPIC2810D | 108801-TPIC2810D | 137-TPIC2810D | 296-13746-5-ND | 28AH5695 | TPIC2810D |
| Product Name | TPIC2810 8-Bit LED Driver with I2C Interface | PMIC - PMIC - LED Drivers - TPIC2810D | 8-bit 40V 100mA 2MHz LED Driver IC | LED Drivers | Ic, Led Driver, 8Bit, Smd, Soic16; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Current | 6.20E-4 amps | |||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 210 milliamps | ||
| Package Type | SOIC | 16-SOIC |