LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
Win Source Part Number: 978714-TPS92390RHBR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 48V
Frequency: 100kHz ~ 2.2MHz
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS92390RHBRCT,2
IC LED DRIVER CTRLR PWM 32VQFN Product overview: TPS92390RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92390RHBR can be used for catalog matching and distributor lookup.
BOOST/SEPIC HIGH DIMMING PERFORM
IC LED DRIVER CTRLR PWM 32VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-TPS92390RHBRDKR-ND | 978714-TPS92390RHBR | 137-TPS92390RHBR | TPS92390RHBR | TPS92390RHBR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 0.0 to 48 volts | 0.0 to 48 volts | 48 volts |