Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65651RTER TPS65651RTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112621-TPS65651RTER Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112621-TPS65651RTER Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65651RTER - 1112621-TPS65651RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65651RTER
1112621-TPS65651RTER
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65651RTER 1112621-TPS65651RTER
Manufacturer: Texas Instruments Win Source Part Number: 1112621-TPS65651RTER Packaging: Reel - TR Applications: Converter, AMOLED Display Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112621-TPS65651RTER
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.9 V to 4.5 V
Number of Outputs: 3
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1112621-TPS65651RTER
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65651RTER
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6275SLWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
LED Drivers - 122234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 12 volts
Output Power 150 watts
Features Outdoor Rated
View Details
120MA LED Driver IC - 137-TLD1315ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Number of Channels 3 #
Package Type Tape & Reel (TR)
View Details
7 suppliers