The TLC5940 is a 16-channel constant-current sink LED driver with 12-bit grayscale PWM control and 6-bit dot correction stored in integrated EEPROM. It supports LED supply voltages up to 17 V and operates with a VCC range of 3 V to 5.5 V. The device features a 30 MHz serial data interface, LED open detection, and thermal error flag for fault indication. The TLC5940RHBR variant is packaged in a 32-pin VQFN with a body size of 5.00 mm × 5.00 mm and operates over a temperature range of -40 °C to 85 °C.
16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control 32-VQFN -40 to 85
16-Ch LED Driver, 30MHz, 17V Out, VQFN Product overview: TLC5940RHBR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 17V, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 17V, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5940RHBR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1269150-TLC5940RHBR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 17V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: TLC5940
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX6977APE+; MAX6972ATJ+T; R8A66160SP;
Introduction Date: February 27, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LED DRIVER, CC, 16-CH, 30MHZ, VQFN-32; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:130mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers 4096 Step Grayscale LED Driver
IC LED DRIVER LIN 120MA 32VQFN
IC LED DRVR LINEAR 120MA 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5940RHBR | 137-TLC5940RHBR | 296-21251-2-ND | 1269150-TLC5940RHBR | 26AJ9921 | TLC5940RHBR | TLC5940RHBR | TLC5940RHBR |
| Product Name | TLC5940 16-Channel LED Driver w/EEprom DOT Correction & Grayscale PWM Control | 30MHz 17V VQFN LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLC5940RHBR | Led Driver, Cc, 16-Ch, 30Mhz, Vqfn-32; Device Topology Texas Instruments | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | HTSSOP,PDIP,VQFN | |||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |