Constant-On Time Driver Controller with Cascoded MOSFET for LED Lighting 8-SOIC -40 to 125
LED Driver IC 1 Output AC DC Offline Switcher Flyback Triac Dimming 8-SOIC
LED Driver 10000uA Supply Current 8-Pin SOIC Tube Product overview: TPS92210D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10000uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92210D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 394844-TPS92210D
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL TRIAC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92210D | 296-34660-5-ND | 137-TPS92210D | 394844-TPS92210D | TPS92210D |
| Product Name | TPS92210 Constant-On Time Driver Controller with Cascoded MOSFET for LED Lighting | LED Drivers | 10000uA SOIC LED Driver IC | PMIC - PMIC - LED Drivers - TPS92210D | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | ||||
| Input Voltage | 9 to 20 volts | 9 to 20 volts | 9 volts | 9 to 20 volts | |
| Output Voltage | 9 to 60 volts |