1.2A High Power White LED Driver with I2C Compatible Interface 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798025-TPS61052YZGT
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, DSBGA
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 5.5V
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA
Voltage Supply MAX: 6V
Output Current per Channel: 1.2A (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): SKY81294-14-001; AS3685A-ZDFT-2Y80; AS3643-ZWLT; AAT3176AIDH-T1;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Flash) 12-DSBGA
LED Driver, 1-Segment, PBGA12
1.2A Boost LED Driver, 2.2MHz, I2C, 6V, BGA Product overview: TPS61052YZGT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A, 2.2MHz, 6V, BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, 2.2MHz, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61052YZGT can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 12DSBGA
IC LED DRIVER RGLTR DIM 12DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS61052YZGT | 798025-TPS61052YZGT | 296-21897-2-ND | TPS61052YZGT | 137-TPS61052YZGT | TPS61052YZGT | TPS61052YZGT |
| Product Name | TPS61052 1.2A High Power White LED Driver with I2C Compatible Interface | Board Mount LED Drivers - TPS61052YZGT | LED Drivers | Boost 1.2A 2.2MHz 6V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||||
| Output Current | ? to 1200 milliamps | 1200 milliamps | 1200 milliamps | ||||
| Package Type | DSBGA,VSON |