Off-Line Primary-Side Sensing Controller for LED Lighting 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1113597-TPS92315DBVT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 130kHz
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: SOT-23-6
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DC/DC Controller, Flyback, 130kHz, 2A, SOT-23-6 Product overview: TPS92315DBVT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, 2A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 130kHz, 2A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92315DBVT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming SOT-23-6
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming SOT-23-6
IC LED DRIVER OFFL SOT23-6
IC LED DRIVER OFFLINE SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TPS92315DBVT | 1113597-TPS92315DBVT | 137-TPS92315DBVT | 296-TPS92315DBVTCT-ND | TPS92315DBVT | TPS92315DBVT |
| Product Name | TPS92315 Off-Line Primary-Side Sensing Controller for LED Lighting | PMIC - PMIC - LED Drivers - TPS92315DBVT | 130kHz 2A SOT-23 LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | |||||
| Input Voltage | 9 to 35 volts | 9 volts | 9 to 35 volts | 9 to 35 volts | ||
| Output Voltage | 9 to 60 volts |