Texas Instruments TPS61160A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series TPS61160ADRVR

Description
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
Request a Quote Datasheet
Description
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61160A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series - TPS61160ADRVR - Texas Instruments
Dallas, TX, United States
TPS61160A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series
TPS61160ADRVR
TPS61160A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series TPS61160ADRVR
White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85

White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TPS61160ADRVR - 034275-TPS61160ADRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61160ADRVR
034275-TPS61160ADRVR
PMIC - PMIC - LED Drivers - TPS61160ADRVR 034275-TPS61160ADRVR
Manufacturer: Texas Instruments Win Source Part Number: 034275-TPS61160ADRVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61160A Output Voltage: 26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA (Switch) Alternative Parts (Cross-Reference): LT3466EDD-1#TR; LT3466EDD-1; LT3591EDDB#TR; LT3591EDDB; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034275-TPS61160ADRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61160A
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Alternative Parts (Cross-Reference): LT3466EDD-1#TR; LT3466EDD-1; LT3591EDDB#TR; LT3591EDDB;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
65mA 26V 600kHz LED Driver IC
137-TPS61160ADRVR
65mA 26V 600kHz LED Driver IC 137-TPS61160ADRVR
LED Driver, 10-Seg, 65mA, 26V Out, 600kHz, 18V In, WSON EP Product overview: TPS61160ADRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65mA, 26V, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65mA, 26V, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160ADRVR can be used for catalog matching and distributor lookup.

LED Driver, 10-Seg, 65mA, 26V Out, 600kHz, 18V In, WSON EP Product overview: TPS61160ADRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65mA, 26V, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65mA, 26V, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160ADRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-24308-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24308-6-ND
LED Drivers 296-24308-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-24308-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24308-2-ND
LED Drivers 296-24308-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-24308-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-24308-1-ND
LED Drivers 296-24308-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS61160ADRVR
LED Lighting Drivers TPS61160ADRVR
LED Lighting Drivers Wh LED Drvr w/Dig & PWM Brightness Cntrl

LED Lighting Drivers Wh LED Drvr w/Dig & PWM Brightness Cntrl

Buy Now Datasheet
Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments - 27AJ0606 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments
27AJ0606
Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments 27AJ0606
LED DRIVER, BOOST, 600KHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:26V; Output Current Max:120mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

LED DRIVER, BOOST, 600KHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:26V; Output Current Max:120mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - TPS61160ADRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61160ADRVR
PMIC - LED Drivers TPS61160ADRVR
IC LED DRVR RGLTR DIM 700MA 6SON

IC LED DRVR RGLTR DIM 700MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61160ADRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61160ADRVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61160ADRVR
IC LED DRV RGLTR PWM 700MA 6WSON

IC LED DRV RGLTR PWM 700MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61160ADRVR 034275-TPS61160ADRVR 137-TPS61160ADRVR 296-24308-6-ND TPS61160ADRVR 27AJ0606 TPS61160ADRVR TPS61160ADRVR
Product Name TPS61160A White LED Driver with PWM Brightness Control in 2mm x 2mm Package. Up to 10 LEDs in Series PMIC - PMIC - LED Drivers - TPS61160ADRVR 65mA 26V 600kHz LED Driver IC LED Drivers LED Lighting Drivers Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 18 volts 2.7 volts 2.7 to 18 volts 2.7 to 18 volts 2.7 to 18 volts
Output Voltage 2.7 to 26 volts 26 volts 26 volts 26 volts 26 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3503ITLX-35 - 1198961-LM3503ITLX-35 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers