The TLC59281RGER is a 16-channel constant-current LED driver with 35 mA sink capability per channel, operating from a 3.0 V to 5.5 V supply voltage and supporting LED power supply voltages up to 17 V. It features ±1% channel-to-channel and device-to-device current accuracy, a 35 MHz data transfer rate, and operates over a temperature range of -40°C to +85°C. The device is packaged in a 24-pin VQFN with dimensions compatible with 3000-unit tape and reel packaging, and meets JEDEC moisture sensitivity level MSL-2 at 260°C peak reflow temperature.
16-Channel, Constant-Current LED Driver without LED Open Detection 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032714-TLC59281RGER
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 35MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 35mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
LED Driver IC 16 Output Linear Shift Register Dimming 35mA 24-VQFN (4x4)
16-Seg LED Driver, 24-Pin VQFN EP, 40mA Supply Product overview: TLC59281RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59281RGER can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 35MA 24VQFN
IC LED DRIVER LINEAR 35MA 24VQFN
LED DRIVER, LINEAR, 35MHZ, VQFN-24; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:18V; Output Current Max:35mA; Switching Frequency:35MHz; No. of Outputs:16Outputs; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59281RGER | 032714-TLC59281RGER | 296-27234-1-ND | 137-TLC59281RGER | TLC59281RGER | TLC59281RGER | 26AJ9919 |
| Product Name | TLC59281 16-Channel, Constant-Current LED Driver without LED Open Detection | PMIC - PMIC - LED Drivers - TLC59281RGER | LED Drivers | 40mA VQFN LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Linear, 35Mhz, Vqfn-24; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 16 # | ||||||
| Package Type | SSOP,VQFN | 24-VQFN (4x4) | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |