Texas Instruments Board Mount LED Drivers - TPS61310EVM-638 TPS61310EVM-638

Description
Manufacturer: Texas Instruments Win Source Part Number: 798047-TPS61310EVM-6 38 Voltage - Output: 2.5 V ~ 5.5 V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: TPS61310 Family Name: TPS61310 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 200mA, 200mA, 800mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM ; TPS61193-Q1EVM; LP8860-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798047-TPS61310EVM-6 38 Voltage - Output: 2.5 V ~ 5.5 V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: TPS61310 Family Name: TPS61310 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 200mA, 200mA, 800mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM ; TPS61193-Q1EVM; LP8860-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - TPS61310EVM-638 - 798047-TPS61310EVM-638 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - TPS61310EVM-638
798047-TPS61310EVM-638
Board Mount LED Drivers - TPS61310EVM-638 798047-TPS61310EVM-638
Manufacturer: Texas Instruments Win Source Part Number: 798047-TPS61310EVM-6 38 Voltage - Output: 2.5 V ~ 5.5 V Voltage - Input: 2.5 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: TPS61310 Family Name: TPS61310 Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 200mA, 200mA, 800mA Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM ; TPS61193-Q1EVM; LP8860-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798047-TPS61310EVM-638
Voltage - Output: 2.5 V ~ 5.5 V
Voltage - Input: 2.5 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: TPS61310
Family Name: TPS61310
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 200mA, 200mA, 800mA
Alternative Parts (Cross-Reference): LP8861-Q1EVM; LP8862-Q1EVM ; TPS61193-Q1EVM; LP8860-Q1EVM;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 798047-TPS61310EVM-638
Product Name Board Mount LED Drivers - TPS61310EVM-638
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A LED Driver IC - 137-AAT1278IUP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
75.5MA LED Driver IC - 137-A6276ELPTR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
5 suppliers
LED Drivers - BCR402RE6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 16 volts
View Details
6 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers