Texas Instruments TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package TPS61160DRVR

Description
White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85
Request a Quote
Description
White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS61160DRVR is a white LED driver designed for applications requiring digital and PWM brightness control. It operates within an input voltage range of 2.7 V to 18 V and features a built-in 40 V rated integrated switch FET, allowing it to drive LEDs in series efficiently. The device supports a maximum output current of 20 mA and includes open LED protection to prevent exceeding absolute maximum voltage ratings during open LED conditions. The TPS61160DRVR utilizes a one-wire digital interface (EasyScale,Ñ¢ protocol) for LED current control, or alternatively, a PWM signal can be applied to the CTRL pin to adjust the brightness. The device operates at a fixed switching frequency of 600 kHz, which helps minimize output ripple and enhances conversion efficiency, achieving up to 90% efficiency. It is packaged in a compact 2 mm x 2 mm WSON format, making it suitable for space-constrained applications such as portable media players, GPS receivers, and cellular phones. The operating temperature range is specified from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS61160DRVR is a white LED driver designed for applications requiring digital and PWM brightness control. It operates within an input voltage range of 2.7 V to 18 V and features a built-in 40 V rated integrated switch FET, allowing it to drive LEDs in series efficiently. The device supports a maximum output current of 20 mA and includes open LED protection to prevent exceeding absolute maximum voltage ratings during open LED conditions. The TPS61160DRVR utilizes a one-wire digital interface (EasyScale,Ñ¢ protocol) for LED current control, or alternatively, a PWM signal can be applied to the CTRL pin to adjust the brightness. The device operates at a fixed switching frequency of 600 kHz, which helps minimize output ripple and enhances conversion efficiency, achieving up to 90% efficiency. It is packaged in a compact 2 mm x 2 mm WSON format, making it suitable for space-constrained applications such as portable media players, GPS receivers, and cellular phones. The operating temperature range is specified from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package - TPS61160DRVR - Texas Instruments
Dallas, TX, United States
TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package
TPS61160DRVR
TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package TPS61160DRVR
White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85

White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package 6-SON -40 to 85

Buy Now Datasheet
LED Drivers - 296-22942-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-22942-6-ND
LED Drivers 296-22942-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-22942-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-22942-2-ND
LED Drivers 296-22942-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Drivers - 296-22942-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-22942-1-ND
LED Drivers 296-22942-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Switch) 6-WSON (2x2)

Buy Now Datasheet
LED Driver ICs - 2297113 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2297113
LED Driver ICs 2297113
LED Driver ICs, TPS61160DRVR

LED Driver ICs, TPS61160DRVR

Supplier's Site
LED Driver ICs - 2297114P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2297114P
LED Driver ICs 2297114P
LED Driver ICs, TPS61160DRVR

LED Driver ICs, TPS61160DRVR

Supplier's Site
LED Driver ICs - 2297114 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2297114
LED Driver ICs 2297114
LED Driver ICs, TPS61160DRVR

LED Driver ICs, TPS61160DRVR

Supplier's Site
Singapore, Singapore
700mA 26V 700kHz LED Driver IC
137-TPS61160DRVR
700mA 26V 700kHz LED Driver IC 137-TPS61160DRVR
LED Driver, 700mA, 26V Out, 10 Seg, 700kHz, 2.7-18V In, SON Product overview: TPS61160DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 26V, 700kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700mA, 26V, 700kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160DRVR can be used for catalog matching and distributor lookup.

LED Driver, 700mA, 26V Out, 10 Seg, 700kHz, 2.7-18V In, SON Product overview: TPS61160DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mA, 26V, 700kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700mA, 26V, 700kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61160DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61160DRVR - 034277-TPS61160DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61160DRVR
034277-TPS61160DRVR
PMIC - PMIC - LED Drivers - TPS61160DRVR 034277-TPS61160DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034277-TPS61160DRVR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: TPS61160 Output Voltage: 26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Maximum Supply Voltage: 18V Operating Input Voltage(Min): 2.7V Channel Output Current: 700mA (Switch) Alternative Parts (Cross-Reference): LT3466EDD-1#TR; LT3466EDD-1; LT3591EDDB#TR; LT3591EDDB; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics

Manufacturer: Texas Instruments
Win Source Part Number: 034277-TPS61160DRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: TPS61160
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 700mA (Switch)
Alternative Parts (Cross-Reference): LT3466EDD-1#TR; LT3466EDD-1; LT3591EDDB#TR; LT3591EDDB;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics

Buy Now Datasheet
PMIC - LED Drivers - TPS61160DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61160DRVR
PMIC - LED Drivers TPS61160DRVR
IC LED DRVR RGLTR DIM 700MA 6SON

IC LED DRVR RGLTR DIM 700MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61160DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61160DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61160DRVR
IC LED DRV RGLTR PWM 700MA 6WSON

IC LED DRV RGLTR PWM 700MA 6WSON

Supplier's Site
Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments - 27AJ0607 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments
27AJ0607
Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments 27AJ0607
LED DRIVER, BOOST, 600KHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:26V; Output Current Max:120mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

LED DRIVER, BOOST, 600KHZ, WSON-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Max:26V; Output Current Max:120mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - TPS61160DRVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
TPS61160DRVR
Nixie Tube Driver/LED Driver >> LED Drivers TPS61160DRVR
26V 600kHz PWM 1 boost converter DC-DCVoltage Stabilizer 700mA 2.7V~18V WSON-6-EP(2x2) LED Drivers ROHS

26V 600kHz PWM 1 boost converter DC-DCVoltage Stabilizer 700mA 2.7V~18V WSON-6-EP(2x2) LED Drivers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS61160DRVR 296-22942-6-ND 2297113 137-TPS61160DRVR 034277-TPS61160DRVR TPS61160DRVR TPS61160DRVR 27AJ0607 TPS61160DRVR
Product Name TPS61160 White LED Driver with Digital and PWM Brightness Control in 2mm x 2mm Package LED Drivers LED Driver ICs 700mA 26V 700kHz LED Driver IC PMIC - PMIC - LED Drivers - TPS61160DRVR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Boost, 600Khz, Wson-6; Device Topology Texas Instruments Nixie Tube Driver/LED Driver >> LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 18 volts 2.7 to 18 volts 2.7 volts 2.7 to 18 volts 2.7 to 18 volts 2.7 to 18 volts
Output Voltage 2.7 to 26 volts 26 volts 26 volts 26 volts 26 volts 26 volts
Efficiency 90 %
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-44/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers