24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness 38-HTSSOP -40 to 85
24-Ch PWM LED Driver IC, 12-bit, 30MHz, HTSSOP Product overview: TLC5951DAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5951DAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269176-TLC5951DAP
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 15V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 40mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX16809ATU+T; LV5233H; TLC5951DAP; TLC5951DAPR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
LED Driver IC 24 Output Linear Shift Register Dimming 40mA 38-HTSSOP
IC LED DRVR LINEAR 40MA 38HTSSOP
LED DRIVER, LINEAR, 30MHZ, HTSSOP-38; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:16V; Output Current Max:40mA; Switching Frequency:30MHz; No. of Outputs:24Outputs; IC RoHS Compliant: Yes
IC LED DRIVER LIN 40MA 38HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5951DAP | 137-TLC5951DAP | 1269176-TLC5951DAP | 296-25461-5-ND | TLC5951DAP | 28AH5394 | TLC5951DAP |
| Product Name | TLC5951 24-Ch 12-Bit PWM LED Driver w/7-Bit Dot Correction 8-Bit Global Brightness | 30MHz HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - TLC5951DAP | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Linear, 30Mhz, Htssop-38; Device Topology Texas Instruments | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 24 # | 24 # | |||||
| Package Type | HTSSOP,VQFN | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |