Texas Instruments TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection TLC5955RTQT

Description
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-QFN -40 to 85
Request a Quote Datasheet
Description
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection - TLC5955RTQT - Texas Instruments
Dallas, TX, United States
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection
TLC5955RTQT
TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection TLC5955RTQT
48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-QFN -40 to 85

48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection 56-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5955RTQT - 1108445-TLC5955RTQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5955RTQT
1108445-TLC5955RTQT
PMIC - PMIC - LED Drivers - TLC5955RTQT 1108445-TLC5955RTQT
Manufacturer: Texas Instruments Win Source Part Number: 1108445-TLC5955RTQT Type: Linear Applications: Signage Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 48 Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 23.9mA, 31.9mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108445-TLC5955RTQT
Type: Linear
Applications: Signage
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 48
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 23.9mA, 31.9mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 296-48691-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48691-1-ND
LED Drivers 296-48691-1-ND
LED Driver IC 48 Output Linear Shift Register Dimming 23.9mA, 31.9mA 56-QFN (8x8)

LED Driver IC 48 Output Linear Shift Register Dimming 23.9mA, 31.9mA 56-QFN (8x8)

Buy Now Datasheet
LED Drivers - 296-48691-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48691-2-ND
LED Drivers 296-48691-2-ND
LED Driver IC 48 Output Linear Shift Register Dimming 23.9mA, 31.9mA 56-QFN (8x8)

LED Driver IC 48 Output Linear Shift Register Dimming 23.9mA, 31.9mA 56-QFN (8x8)

Buy Now Datasheet
LED Drivers - 296-48691-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48691-6-ND
LED Drivers 296-48691-6-ND
LED Driver IC 48 Output Linear Shift Register Dimming 23.9mA, 31.9mA 56-QFN (8x8)

LED Driver IC 48 Output Linear Shift Register Dimming 23.9mA, 31.9mA 56-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5955RTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5955RTQT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5955RTQT
IC LED DRV LIN 23.9/31.9MA 56QFN

IC LED DRV LIN 23.9/31.9MA 56QFN

Supplier's Site
PMIC - LED Drivers - TLC5955RTQT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC5955RTQT
PMIC - LED Drivers TLC5955RTQT
IC PWM LED DVR 48CH 56QFN

IC PWM LED DVR 48CH 56QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5955RTQT 1108445-TLC5955RTQT 296-48691-1-ND TLC5955RTQT TLC5955RTQT
Product Name TLC5955 48ch, 16bit PWM LED Driver with Dot-Correction, Brightness Control, Open/Short Detection PMIC - PMIC - LED Drivers - TLC5955RTQT LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 48 #
Package Type HTSSOP,QFN
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3497MMX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers