IC LED DRV RGLTR PWM 1.2A SC70-5 Product overview: TPS92360DCKR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92360DCKR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 1.2A SC70-5
IC LED DRV RGLTR PWM 1.2A SC70-5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A SC-70-5
Win Source Part Number: 983279-TPS92360DCKR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 2.7V ~ 38V
Frequency: 1.2MHz
Current - Output / Channel: 1.2A
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS92360DCKRTR
IC LED DRV RGLTR PWM 1.2A SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92360DCKR | 296-TPS92360DCKRDKR-ND | 983279-TPS92360DCKR | TPS92360DCKR | TPS92360DCKR |
| Product Name | 1.2A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 2.7 volts | 2.7 to 38 volts | 2.7 to 38 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 |