Texas Instruments High-Performance Analog Boost 28V 400mA 1MHz LED Driver IC TPS61040DDCT

Description
Boost Converter IC, 28V, 400mA, 1MHz, SOT-23-5 Product overview: TPS61040DDCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DDCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Boost Converter IC, 28V, 400mA, 1MHz, SOT-23-5 Product overview: TPS61040DDCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DDCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 28V 400mA 1MHz LED Driver IC
137-TPS61040DDCT
Boost 28V 400mA 1MHz LED Driver IC 137-TPS61040DDCT
Boost Converter IC, 28V, 400mA, 1MHz, SOT-23-5 Product overview: TPS61040DDCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DDCT can be used for catalog matching and distributor lookup.

Boost Converter IC, 28V, 400mA, 1MHz, SOT-23-5 Product overview: TPS61040DDCT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS61040DDCT - 1112181-TPS61040DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61040DDCT
1112181-TPS61040DDCT
PMIC - PMIC - LED Drivers - TPS61040DDCT 1112181-TPS61040DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112181-TPS61040DDCT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 28V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112181-TPS61040DDCT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS61040DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS61040DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS61040DDCT
IC LED DRV RGLTR PWM SOT23-THIN

IC LED DRV RGLTR PWM SOT23-THIN

Supplier's Site
PMIC - LED Drivers - TPS61040DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS61040DDCT
PMIC - LED Drivers TPS61040DDCT
IC LED DRVR RGLTR DIM 350MA 5SOT

IC LED DRVR RGLTR DIM 350MA 5SOT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TPS61040DDCT 1112181-TPS61040DDCT TPS61040DDCT TPS61040DDCT
Product Name Boost 28V 400mA 1MHz LED Driver IC PMIC - PMIC - LED Drivers - TPS61040DDCT Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 28 volts 28 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Input Voltage 1.8 volts 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details