24 Channel, 12Bit PWM LED Driver w/ 7Bit Dot Correction and 3-Group, 8Bit Global Brightness Control 0-
Manufacturer: Texas Instruments
Win Source Part Number: 796932-TLC5951TDA2
Packaging: Tube
Type: Linear
Package: Die
Applications: Signage
Number of Outputs: 24
Family Name: TLC5951
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Voltage Supply MAX: 5.5V
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): CL8801K63-G; CL8801K63-G M935; CL8801K6-G M935; CL8801K6-G;
Introduction Date: October 19, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC LED DRIVER LINEAR DIE
IC LED DRIVER LINEAR DIE
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5951TDA2 | 796932-TLC5951TDA2 | TLC5951TDA2 | TLC5951TDA2 |
| Product Name | TLC5951-DIE 24 Channel, 12Bit PWM LED Driver w/ 7Bit Dot Correction and 3-Group, 8Bit Global Brightness Control | Board Mount LED Drivers - TLC5951TDA2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |