Manufacturer: Texas Instruments
Win Source Part Number: 034237-TPS61040DRVR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Boost Converter IC, 28V, 400mA, 1MHz, SOT-23 Product overview: TPS61040DRVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 28V, 400mA, 1MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 28V, 400mA, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS61040DRVR can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 350MA 6WSON
IC LED DRVR RGLTR DIM 350MA 6SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 034237-TPS61040DRVR | 137-TPS61040DRVR | TPS61040DRVR | TPS61040DRVR |
| Product Name | PMIC - PMIC - LED Drivers - TPS61040DRVR | Boost 28V 400mA 1MHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 6 volts | ||
| Output Voltage | 28 volts | 28 volts | ||
| Output Current | 350 milliamps | 350 milliamps |